Capital Lighting, Inc. P3779-20 Foyer/Hall Lanterns-Glass w/Frame 417840

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Foyer UPC: 785247162512 Category: Hall & Foyer Glass: Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 13'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Foyer UPC: 785247162512 Category: Hall & Foyer Glass: Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 13'

Suppliers

Company
Product
Description
Supplier Links
P3779-20 Foyer/Hall Lanterns-Glass w/Frame - 417840 - Capital Lighting, Inc.
Columbus, OH, USA
P3779-20 Foyer/Hall Lanterns-Glass w/Frame
417840
P3779-20 Foyer/Hall Lanterns-Glass w/Frame 417840
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Foyer UPC: 785247162512 Category: Hall & Foyer Glass: Beveled Safety Rating: Ul Cul Safety Listing: Damp Wire: 13'

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 32.00
Length 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze
Product Name: Six Light Foyer
UPC: 785247162512
Category: Hall & Foyer
Glass: Beveled
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 13'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417840
Product Name P3779-20 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details