Capital Lighting, Inc. P4355-20 Mid. Chandeliers-Candle 417837

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247160532 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247160532 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4355-20 Mid. Chandeliers-Candle - 417837 - Capital Lighting, Inc.
Columbus, OH, USA
P4355-20 Mid. Chandeliers-Candle
417837
P4355-20 Mid. Chandeliers-Candle 417837
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247160532 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 18.25
Length 18.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Bronze
Product Name: Five Light Chandelier
UPC: 785247160532
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417837
Product Name P4355-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details