Capital Lighting, Inc. P4359-20 Mid. Chandeliers-Candle 417835

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.75 Length 27.75 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Antique Bronze Product Name: Fifteen Light Chandelier UPC: 785247148684 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.75 Length 27.75 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Antique Bronze Product Name: Fifteen Light Chandelier UPC: 785247148684 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4359-20 Mid. Chandeliers-Candle - 417835 - Capital Lighting, Inc.
Columbus, OH, USA
P4359-20 Mid. Chandeliers-Candle
417835
P4359-20 Mid. Chandeliers-Candle 417835
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.75 Length 27.75 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Antique Bronze Product Name: Fifteen Light Chandelier UPC: 785247148684 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.75
Length 27.75
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Antique Bronze
Product Name: Fifteen Light Chandelier
UPC: 785247148684
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417835
Product Name P4359-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details