Capital Lighting, Inc. P4356-20 Mid. Chandeliers-Candle 417834

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Chandelier UPC: 785247161522 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Chandelier UPC: 785247161522 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4356-20 Mid. Chandeliers-Candle - 417834 - Capital Lighting, Inc.
Columbus, OH, USA
P4356-20 Mid. Chandeliers-Candle
417834
P4356-20 Mid. Chandeliers-Candle 417834
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Chandelier UPC: 785247161522 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze
Product Name: Six Light Chandelier
UPC: 785247161522
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417834
Product Name P4356-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details