Capital Lighting, Inc. P4359-09 Mid. Chandeliers-Candle 417832

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.75 Length 27.75 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Brushed Nickel Product Name: Fifteen Light Chandelier UPC: 785247148677 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.75 Length 27.75 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Brushed Nickel Product Name: Fifteen Light Chandelier UPC: 785247148677 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4359-09 Mid. Chandeliers-Candle - 417832 - Capital Lighting, Inc.
Columbus, OH, USA
P4359-09 Mid. Chandeliers-Candle
417832
P4359-09 Mid. Chandeliers-Candle 417832
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.75 Length 27.75 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Brushed Nickel Product Name: Fifteen Light Chandelier UPC: 785247148677 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.75
Length 27.75
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Brushed Nickel
Product Name: Fifteen Light Chandelier
UPC: 785247148677
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417832
Product Name P4359-09 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details