Capital Lighting, Inc. P5056-134 Pendants-Drum Shade 417826

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sliver Ridge Product Name: Three Light Pendant UPC: 785247151899 Category: Pendants Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sliver Ridge Product Name: Three Light Pendant UPC: 785247151899 Category: Pendants Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5056-134 Pendants-Drum Shade - 417826 - Capital Lighting, Inc.
Columbus, OH, USA
P5056-134 Pendants-Drum Shade
417826
P5056-134 Pendants-Drum Shade 417826
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sliver Ridge Product Name: Three Light Pendant UPC: 785247151899 Category: Pendants Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.50
Length 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sliver Ridge
Product Name: Three Light Pendant
UPC: 785247151899
Category: Pendants
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417826
Product Name P5056-134 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details