Capital Lighting, Inc. P4463-134 Large Chandeliers-Drum Shade 417818

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 32.00 Length 32.00 Extension: 32.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sliver Ridge Product Name: Six Light Chandelier UPC: 785247151578 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 32.00 Length 32.00 Extension: 32.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sliver Ridge Product Name: Six Light Chandelier UPC: 785247151578 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4463-134 Large Chandeliers-Drum Shade - 417818 - Capital Lighting, Inc.
Columbus, OH, USA
P4463-134 Large Chandeliers-Drum Shade
417818
P4463-134 Large Chandeliers-Drum Shade 417818
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 32.00 Length 32.00 Extension: 32.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Sliver Ridge Product Name: Six Light Chandelier UPC: 785247151578 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 32.00
Length 32.00
Extension: 32.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Sliver Ridge
Product Name: Six Light Chandelier
UPC: 785247151578
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417818
Product Name P4463-134 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details