Capital Lighting, Inc. P4462-134 Mid. Chandeliers-Drum Shades 417815

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Sliver Ridge Product Name: Five Light Chandelier UPC: 785247151592 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Sliver Ridge Product Name: Five Light Chandelier UPC: 785247151592 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4462-134 Mid. Chandeliers-Drum Shades - 417815 - Capital Lighting, Inc.
Columbus, OH, USA
P4462-134 Mid. Chandeliers-Drum Shades
417815
P4462-134 Mid. Chandeliers-Drum Shades 417815
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Sliver Ridge Product Name: Five Light Chandelier UPC: 785247151592 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.00
Length 23.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Sliver Ridge
Product Name: Five Light Chandelier
UPC: 785247151592
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417815
Product Name P4462-134 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details