Capital Lighting, Inc. P4451-20 Mid. Chandeliers-Candle 417813

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 785247153503 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 785247153503 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4451-20 Mid. Chandeliers-Candle - 417813 - Capital Lighting, Inc.
Columbus, OH, USA
P4451-20 Mid. Chandeliers-Candle
417813
P4451-20 Mid. Chandeliers-Candle 417813
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 785247153503 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.00
Length 26.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Bronze
Product Name: Nine Light Chandelier
UPC: 785247153503
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417813
Product Name P4451-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details