Capital Lighting, Inc. P4586-80 Mini Chandeliers-Glass Shade 417806

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Product Name: Three Light Chandelier UPC: 785247135349 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Product Name: Three Light Chandelier UPC: 785247135349 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4586-80 Mini Chandeliers-Glass Shade - 417806 - Capital Lighting, Inc.
Columbus, OH, USA
P4586-80 Mini Chandeliers-Glass Shade
417806
P4586-80 Mini Chandeliers-Glass Shade 417806
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.75 Length 17.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Product Name: Three Light Chandelier UPC: 785247135349 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.75
Length 17.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Black
Product Name: Three Light Chandelier
UPC: 785247135349
Category: Chandeliers
Glass: Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417806
Product Name P4586-80 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details