Capital Lighting, Inc. 1038BK Exterior -Post/Pier Head 417786

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 10.56 Product Name: Four Light Outdoor Pole/Post Lantern UPC: 783209103801 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 10.56 Product Name: Four Light Outdoor Pole/Post Lantern UPC: 783209103801 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1038BK Exterior -Post/Pier Head - 417786 - Capital Lighting, Inc.
Columbus, OH, USA
1038BK Exterior -Post/Pier Head
417786
1038BK Exterior -Post/Pier Head 417786
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 10.56 Product Name: Four Light Outdoor Pole/Post Lantern UPC: 783209103801 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Weight: 10.56
Product Name: Four Light Outdoor Pole/Post Lantern
UPC: 783209103801
Category: Outdoor Pole/Post Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417786
Product Name 1038BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details