Capital Lighting, Inc. 1039BK Exterior -Hanging 417783

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 12.32 Product Name: Four Light Outdoor Hanging Lantern UPC: 783209103900 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 12.32 Product Name: Four Light Outdoor Hanging Lantern UPC: 783209103900 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1039BK Exterior -Hanging - 417783 - Capital Lighting, Inc.
Columbus, OH, USA
1039BK Exterior -Hanging
417783
1039BK Exterior -Hanging 417783
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 12.32 Product Name: Four Light Outdoor Hanging Lantern UPC: 783209103900 Category: Outdoor Hanging Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Weight: 12.32
Product Name: Four Light Outdoor Hanging Lantern
UPC: 783209103900
Category: Outdoor Hanging Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417783
Product Name 1039BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details