Capital Lighting, Inc. 85120ICSN Semi-Flush Mts.-Bowl Style 417499

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 4.41 Product Name: Two Light Semi-Flush Mount UPC: 783209058583 Category: Semi-Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 4.41 Product Name: Two Light Semi-Flush Mount UPC: 783209058583 Category: Semi-Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85120ICSN Semi-Flush Mts.-Bowl Style - 417499 - Capital Lighting, Inc.
Columbus, OH, USA
85120ICSN Semi-Flush Mts.-Bowl Style
417499
85120ICSN Semi-Flush Mts.-Bowl Style 417499
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 4.41 Product Name: Two Light Semi-Flush Mount UPC: 783209058583 Category: Semi-Flush Mount Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 4.41
Product Name: Two Light Semi-Flush Mount
UPC: 783209058583
Category: Semi-Flush Mount
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417499
Product Name 85120ICSN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details