Capital Lighting, Inc. 85121ICSN Pendants-Bowl Style 417497

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 8.11 Product Name: Three Light Invert Bowl Pendant UPC: 783209058590 Category: Invert Bowl Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 8.11 Product Name: Three Light Invert Bowl Pendant UPC: 783209058590 Category: Invert Bowl Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85121ICSN Pendants-Bowl Style - 417497 - Capital Lighting, Inc.
Columbus, OH, USA
85121ICSN Pendants-Bowl Style
417497
85121ICSN Pendants-Bowl Style 417497
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.50 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 8.11 Product Name: Three Light Invert Bowl Pendant UPC: 783209058590 Category: Invert Bowl Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 22.50
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Satin Nickel
Weight: 8.11
Product Name: Three Light Invert Bowl Pendant
UPC: 783209058590
Category: Invert Bowl Pendant
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417497
Product Name 85121ICSN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details