Capital Lighting, Inc. 85139ICSN Mini Pendants-Rod 417495

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 51.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.65 Product Name: One Light Mini Pendant UPC: 783209059894 Category: Mini Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 51.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.65 Product Name: One Light Mini Pendant UPC: 783209059894 Category: Mini Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85139ICSN Mini Pendants-Rod - 417495 - Capital Lighting, Inc.
Columbus, OH, USA
85139ICSN Mini Pendants-Rod
417495
85139ICSN Mini Pendants-Rod 417495
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 51.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.65 Product Name: One Light Mini Pendant UPC: 783209059894 Category: Mini Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 51.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 2.65
Product Name: One Light Mini Pendant
UPC: 783209059894
Category: Mini Pendant
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417495
Product Name 85139ICSN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details