Capital Lighting, Inc. 85133ICSN Bathroom Fixtures-Three Lights 417490

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Extension: 9 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 6.17 Product Name: Three Light Bath Vanity UPC: 783209058668 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Extension: 9 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 6.17 Product Name: Three Light Bath Vanity UPC: 783209058668 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85133ICSN Bathroom Fixtures-Three Lights - 417490 - Capital Lighting, Inc.
Columbus, OH, USA
85133ICSN Bathroom Fixtures-Three Lights
417490
85133ICSN Bathroom Fixtures-Three Lights 417490
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 8.00 Extension: 9 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 6.17 Product Name: Three Light Bath Vanity UPC: 783209058668 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 8.00
Extension: 9
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Satin Nickel
Weight: 6.17
Product Name: Three Light Bath Vanity
UPC: 783209058668
Category: Bath Vanity
Glass: Ice
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417490
Product Name 85133ICSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details