Capital Lighting, Inc. 87-1590-22 Lamps-Floor Lamps 417243

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Old World Brass Weight: 22 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Old World Brass Weight: 22 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1590-22 Lamps-Floor Lamps - 417243 - Capital Lighting, Inc.
Columbus, OH, USA
87-1590-22 Lamps-Floor Lamps
417243
87-1590-22 Lamps-Floor Lamps 417243
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 62.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Old World Brass Weight: 22 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 62.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Old World Brass
Weight: 22
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417243
Product Name 87-1590-22 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details