Capital Lighting, Inc. 87-1889-22 Lamps-Table Lamps 417227

Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium/Nightlite Qty: 1 Wattage: 150 Finish: Bronze Weight: 11.5 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium/Nightlite Qty: 1 Wattage: 150 Finish: Bronze Weight: 11.5 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1889-22 Lamps-Table Lamps - 417227 - Capital Lighting, Inc.
Columbus, OH, USA
87-1889-22 Lamps-Table Lamps
417227
87-1889-22 Lamps-Table Lamps 417227
PRODUCT DETAILS / SPECS Height: 34.50 Bulb Type: 3 Way Medium/Nightlite Qty: 1 Wattage: 150 Finish: Bronze Weight: 11.5 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 34.50
Bulb
Type: 3 Way Medium/Nightlite
Qty: 1
Wattage: 150
Finish: Bronze
Weight: 11.5
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417227
Product Name 87-1889-22 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details