Capital Lighting, Inc. 87-1829-93 Lamps-Table Lamps 417217

Description
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Seafoam Blue Weight: 9 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Seafoam Blue Weight: 9 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1829-93 Lamps-Table Lamps - 417217 - Capital Lighting, Inc.
Columbus, OH, USA
87-1829-93 Lamps-Table Lamps
417217
87-1829-93 Lamps-Table Lamps 417217
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Seafoam Blue Weight: 9 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 26.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Seafoam Blue
Weight: 9
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417217
Product Name 87-1829-93 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details