Capital Lighting, Inc. 76-93 Exterior -Hanging 417183

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moritz Bronze Product Name: Six Light Hanging Lantern UPC: 782042927490 Category: Exterior Glass: Tea Stain
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moritz Bronze Product Name: Six Light Hanging Lantern UPC: 782042927490 Category: Exterior Glass: Tea Stain

Suppliers

Company
Product
Description
Supplier Links
76-93 Exterior -Hanging - 417183 - Capital Lighting, Inc.
Columbus, OH, USA
76-93 Exterior -Hanging
417183
76-93 Exterior -Hanging 417183
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 37.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moritz Bronze Product Name: Six Light Hanging Lantern UPC: 782042927490 Category: Exterior Glass: Tea Stain

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 37.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Moritz Bronze
Product Name: Six Light Hanging Lantern
UPC: 782042927490
Category: Exterior
Glass: Tea Stain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417183
Product Name 76-93 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details