Capital Lighting, Inc. 77-33 Semi-Flush Mts.-Other 417182

Description
PRODUCT DETAILS / SPECS Width/Dia: 223.00 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: RiaLto Product Name: Three Light Semi-Flush UPC: 782042931299 Category: Interior Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 223.00 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: RiaLto Product Name: Three Light Semi-Flush UPC: 782042931299 Category: Interior Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
77-33 Semi-Flush Mts.-Other - 417182 - Capital Lighting, Inc.
Columbus, OH, USA
77-33 Semi-Flush Mts.-Other
417182
77-33 Semi-Flush Mts.-Other 417182
PRODUCT DETAILS / SPECS Width/Dia: 223.00 Height: 16.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: RiaLto Product Name: Three Light Semi-Flush UPC: 782042931299 Category: Interior Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 223.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: RiaLto
Product Name: Three Light Semi-Flush
UPC: 782042931299
Category: Interior
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417182
Product Name 77-33 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details