Capital Lighting, Inc. 4597-14-02 Exterior -Hanging 417169

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 44.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Country Rust Product Name: Eight Light Hanging Lantern UPC: 782042624887 Category: Exterior Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 44.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Country Rust Product Name: Eight Light Hanging Lantern UPC: 782042624887 Category: Exterior Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
4597-14-02 Exterior -Hanging - 417169 - Capital Lighting, Inc.
Columbus, OH, USA
4597-14-02 Exterior -Hanging
417169
4597-14-02 Exterior -Hanging 417169
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 44.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Country Rust Product Name: Eight Light Hanging Lantern UPC: 782042624887 Category: Exterior Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Country Rust
Product Name: Eight Light Hanging Lantern
UPC: 782042624887
Category: Exterior
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417169
Product Name 4597-14-02 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details