Capital Lighting, Inc. 61-22-F Exterior -Wall Mount 417163

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.25 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Holmby Hills Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042780262 Category: Exterior Glass: Honey Canopy: 4.375``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.25 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Holmby Hills Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042780262 Category: Exterior Glass: Honey Canopy: 4.375``H

Suppliers

Company
Product
Description
Supplier Links
61-22-F Exterior -Wall Mount - 417163 - Capital Lighting, Inc.
Columbus, OH, USA
61-22-F Exterior -Wall Mount
417163
61-22-F Exterior -Wall Mount 417163
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.25 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Holmby Hills Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042780262 Category: Exterior Glass: Honey Canopy: 4.375``H

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 19.25
Extension: 10.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Holmby Hills Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042780262
Category: Exterior
Glass: Honey
Canopy: 4.375``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417163
Product Name 61-22-F Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details