Capital Lighting, Inc. 71-03 Mid. Chandeliers-Drum Shades 417162

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Roman Silver Product Name: Three Light Chandelier UPC: 782042927360 Category: Interior Glass: Cream Ice and Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Roman Silver Product Name: Three Light Chandelier UPC: 782042927360 Category: Interior Glass: Cream Ice and Crystal

Suppliers

Company
Product
Description
Supplier Links
71-03 Mid. Chandeliers-Drum Shades - 417162 - Capital Lighting, Inc.
Columbus, OH, USA
71-03 Mid. Chandeliers-Drum Shades
417162
71-03 Mid. Chandeliers-Drum Shades 417162
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Roman Silver Product Name: Three Light Chandelier UPC: 782042927360 Category: Interior Glass: Cream Ice and Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Roman Silver
Product Name: Three Light Chandelier
UPC: 782042927360
Category: Interior
Glass: Cream Ice and Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417162
Product Name 71-03 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details