PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.75
Extension: 15.5
Bulb
Type: GU24
Qty: 1
Wattage: 42
Finish: Holmby Hills Bronze
Product Name: One Light Lantern Fluorecent
UPC: 782042938946
Category: Exterior
Glass: Honey
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 417161 |
| Product Name | 61-24-F Exterior -Wall Mount |
| Application | Residential; Outdoor |