Capital Lighting, Inc. 71-016 Large Chandeliers-Candle 417160

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Antique Roman Silver Product Name: 16 Light Chandelier UPC: 782042927391 Category: Interior Glass: Cream Ice and Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Antique Roman Silver Product Name: 16 Light Chandelier UPC: 782042927391 Category: Interior Glass: Cream Ice and Crystal

Suppliers

Company
Product
Description
Supplier Links
71-016 Large Chandeliers-Candle - 417160 - Capital Lighting, Inc.
Columbus, OH, USA
71-016 Large Chandeliers-Candle
417160
71-016 Large Chandeliers-Candle 417160
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 48.50 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Antique Roman Silver Product Name: 16 Light Chandelier UPC: 782042927391 Category: Interior Glass: Cream Ice and Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 48.50
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Antique Roman Silver
Product Name: 16 Light Chandelier
UPC: 782042927391
Category: Interior
Glass: Cream Ice and Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417160
Product Name 71-016 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details