Capital Lighting, Inc. 76-22 Exterior -Wall Mount 417152

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Moritz Bronze Product Name: Three Light Wall Lantern UPC: 782042927476 Category: Exterior Glass: Tea Stain Canopy: 5.75``H Top to outlet: 12.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Moritz Bronze Product Name: Three Light Wall Lantern UPC: 782042927476 Category: Exterior Glass: Tea Stain Canopy: 5.75``H Top to outlet: 12.25

Suppliers

Company
Product
Description
Supplier Links
76-22 Exterior -Wall Mount - 417152 - Capital Lighting, Inc.
Columbus, OH, USA
76-22 Exterior -Wall Mount
417152
76-22 Exterior -Wall Mount 417152
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Moritz Bronze Product Name: Three Light Wall Lantern UPC: 782042927476 Category: Exterior Glass: Tea Stain Canopy: 5.75``H Top to outlet: 12.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 29.50
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Moritz Bronze
Product Name: Three Light Wall Lantern
UPC: 782042927476
Category: Exterior
Glass: Tea Stain
Canopy: 5.75``H
Top to outlet: 12.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417152
Product Name 76-22 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details