Capital Lighting, Inc. 4572-14-02 Exterior -Wall Mount 417142

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Rust Product Name: Three Light Wall Lantern UPC: 782042624832 Category: Exterior Glass: Clear Seeded Shipped Via: Truck Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Rust Product Name: Three Light Wall Lantern UPC: 782042624832 Category: Exterior Glass: Clear Seeded Shipped Via: Truck Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
4572-14-02 Exterior -Wall Mount - 417142 - Capital Lighting, Inc.
Columbus, OH, USA
4572-14-02 Exterior -Wall Mount
417142
4572-14-02 Exterior -Wall Mount 417142
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Country Rust Product Name: Three Light Wall Lantern UPC: 782042624832 Category: Exterior Glass: Clear Seeded Shipped Via: Truck Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 20.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Country Rust
Product Name: Three Light Wall Lantern
UPC: 782042624832
Category: Exterior
Glass: Clear Seeded
Shipped Via: Truck
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417142
Product Name 4572-14-02 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details