Capital Lighting, Inc. 71-11 Sconces-Single Candle 417139

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Roman Silver Product Name: One Light Wall Sconce UPC: 782042927339 Category: Interior Glass: Cream Ice and Crystal Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Roman Silver Product Name: One Light Wall Sconce UPC: 782042927339 Category: Interior Glass: Cream Ice and Crystal Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
71-11 Sconces-Single Candle - 417139 - Capital Lighting, Inc.
Columbus, OH, USA
71-11 Sconces-Single Candle
417139
71-11 Sconces-Single Candle 417139
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Roman Silver Product Name: One Light Wall Sconce UPC: 782042927339 Category: Interior Glass: Cream Ice and Crystal Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 11.50
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Roman Silver
Product Name: One Light Wall Sconce
UPC: 782042927339
Category: Interior
Glass: Cream Ice and Crystal
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417139
Product Name 71-11 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details