Capital Lighting, Inc. 72-33 Semi-Flush Mts.-Bowl Style 417138

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Silver Leaf with Antique Mist Product Name: Three Light Semi-Flush UPC: 782042927032 Category: Interior Glass: Cream Ice Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Silver Leaf with Antique Mist Product Name: Three Light Semi-Flush UPC: 782042927032 Category: Interior Glass: Cream Ice Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
72-33 Semi-Flush Mts.-Bowl Style - 417138 - Capital Lighting, Inc.
Columbus, OH, USA
72-33 Semi-Flush Mts.-Bowl Style
417138
72-33 Semi-Flush Mts.-Bowl Style 417138
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Silver Leaf with Antique Mist Product Name: Three Light Semi-Flush UPC: 782042927032 Category: Interior Glass: Cream Ice Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Silver Leaf with Antique Mist
Product Name: Three Light Semi-Flush
UPC: 782042927032
Category: Interior
Glass: Cream Ice
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417138
Product Name 72-33 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details