Capital Lighting, Inc. 71-74 Pendants-Bowl Style 417131

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 33.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Roman Silver Product Name: Four Light Inverted Pendant UPC: 782042927353 Category: Interior Glass: Cream Ice and Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 33.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Roman Silver Product Name: Four Light Inverted Pendant UPC: 782042927353 Category: Interior Glass: Cream Ice and Crystal

Suppliers

Company
Product
Description
Supplier Links
71-74 Pendants-Bowl Style - 417131 - Capital Lighting, Inc.
Columbus, OH, USA
71-74 Pendants-Bowl Style
417131
71-74 Pendants-Bowl Style 417131
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 33.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Roman Silver Product Name: Four Light Inverted Pendant UPC: 782042927353 Category: Interior Glass: Cream Ice and Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 33.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Roman Silver
Product Name: Four Light Inverted Pendant
UPC: 782042927353
Category: Interior
Glass: Cream Ice and Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417131
Product Name 71-74 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details