PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Silver Leaf with Antique Mist
Product Name: One Light Wall Sconce
UPC: 782042926981
Category: Interior
Glass: Cream Ice
Top to outlet: 1.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 417130 |
| Product Name | 72-11 Sconces-Pocket |
| Application | Residential |