Capital Lighting, Inc. 72-41 Mini Pendants-Rod 417119

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: One Light Ball 7`` UPC: 782042926998 Category: Interior Glass: Cream Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: One Light Ball 7`` UPC: 782042926998 Category: Interior Glass: Cream Ice

Suppliers

Company
Product
Description
Supplier Links
72-41 Mini Pendants-Rod - 417119 - Capital Lighting, Inc.
Columbus, OH, USA
72-41 Mini Pendants-Rod
417119
72-41 Mini Pendants-Rod 417119
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 57.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: One Light Ball 7`` UPC: 782042926998 Category: Interior Glass: Cream Ice

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 57.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Silver Leaf with Antique Mist
Product Name: One Light Ball 7``
UPC: 782042926998
Category: Interior
Glass: Cream Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417119
Product Name 72-41 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details