Capital Lighting, Inc. 72-62 Sconces-Wall Torchieres 417113

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Two Light Bath UPC: 782042927049 Category: Interior Glass: Cream Ice Canopy: 4.5``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Two Light Bath UPC: 782042927049 Category: Interior Glass: Cream Ice Canopy: 4.5``H

Suppliers

Company
Product
Description
Supplier Links
72-62 Sconces-Wall Torchieres - 417113 - Capital Lighting, Inc.
Columbus, OH, USA
72-62 Sconces-Wall Torchieres
417113
72-62 Sconces-Wall Torchieres 417113
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Two Light Bath UPC: 782042927049 Category: Interior Glass: Cream Ice Canopy: 4.5``H

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.00
Extension: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Silver Leaf with Antique Mist
Product Name: Two Light Bath
UPC: 782042927049
Category: Interior
Glass: Cream Ice
Canopy: 4.5``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417113
Product Name 72-62 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details