Capital Lighting, Inc. 73-62 Bathroom Fixtures-Two Lights 417103

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Parisian Product Name: Two Light Bath UPC: 782042927193 Category: Interior Glass: French Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Parisian Product Name: Two Light Bath UPC: 782042927193 Category: Interior Glass: French Ice

Suppliers

Company
Product
Description
Supplier Links
73-62 Bathroom Fixtures-Two Lights - 417103 - Capital Lighting, Inc.
Columbus, OH, USA
73-62 Bathroom Fixtures-Two Lights
417103
73-62 Bathroom Fixtures-Two Lights 417103
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Parisian Product Name: Two Light Bath UPC: 782042927193 Category: Interior Glass: French Ice

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.75
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Parisian
Product Name: Two Light Bath
UPC: 782042927193
Category: Interior
Glass: French Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417103
Product Name 73-62 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details