Capital Lighting, Inc. 73-73 Pendants-Other 417102

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Parisian Product Name: Three Light Inverted Pendant UPC: 782042927148 Category: Interior Glass: French Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Parisian Product Name: Three Light Inverted Pendant UPC: 782042927148 Category: Interior Glass: French Ice

Suppliers

Company
Product
Description
Supplier Links
73-73 Pendants-Other - 417102 - Capital Lighting, Inc.
Columbus, OH, USA
73-73 Pendants-Other
417102
73-73 Pendants-Other 417102
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Parisian Product Name: Three Light Inverted Pendant UPC: 782042927148 Category: Interior Glass: French Ice

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Parisian
Product Name: Three Light Inverted Pendant
UPC: 782042927148
Category: Interior
Glass: French Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417102
Product Name 73-73 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details