Capital Lighting, Inc. 62032-BS/OPL Bathroom Fixtures-Two Lights 417093

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Length 4.50 Extension: 3.25 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594089967 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Length 4.50 Extension: 3.25 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594089967 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62032-BS/OPL Bathroom Fixtures-Two Lights - 417093 - Capital Lighting, Inc.
Columbus, OH, USA
62032-BS/OPL Bathroom Fixtures-Two Lights
417093
62032-BS/OPL Bathroom Fixtures-Two Lights 417093
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Length 4.50 Extension: 3.25 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594089967 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.50
Length 4.50
Extension: 3.25
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
UPC: 641594089967
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417093
Product Name 62032-BS/OPL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details