Capital Lighting, Inc. 50123-BS/OPL Pendants-Drum Shade 417039

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Steel Product Name: Three Light Pendant UPC: 641594092974 Category: Semi-Flush or Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Steel Product Name: Three Light Pendant UPC: 641594092974 Category: Semi-Flush or Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50123-BS/OPL Pendants-Drum Shade - 417039 - Capital Lighting, Inc.
Columbus, OH, USA
50123-BS/OPL Pendants-Drum Shade
417039
50123-BS/OPL Pendants-Drum Shade 417039
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Steel Product Name: Three Light Pendant UPC: 641594092974 Category: Semi-Flush or Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.75
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Steel
Product Name: Three Light Pendant
UPC: 641594092974
Category: Semi-Flush or Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417039
Product Name 50123-BS/OPL Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details