Capital Lighting, Inc. 62033-BS/OPL Bathroom Fixtures-Three Lights 417016

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Length 4.50 Extension: 3.25 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594089974 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Length 4.50 Extension: 3.25 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594089974 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62033-BS/OPL Bathroom Fixtures-Three Lights - 417016 - Capital Lighting, Inc.
Columbus, OH, USA
62033-BS/OPL Bathroom Fixtures-Three Lights
417016
62033-BS/OPL Bathroom Fixtures-Three Lights 417016
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Length 4.50 Extension: 3.25 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594089974 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Length 4.50
Extension: 3.25
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Brushed Steel
Product Name: Three Light Vanity/Wall
UPC: 641594089974
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417016
Product Name 62033-BS/OPL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details