Capital Lighting, Inc. 50466-ALU/FST Pendants-Other 417014

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Aluminum Product Name: Eight Light Chandelier UPC: 641594089912 Category: Cable Pendant Chandelier Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Aluminum Product Name: Eight Light Chandelier UPC: 641594089912 Category: Cable Pendant Chandelier Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50466-ALU/FST Pendants-Other - 417014 - Capital Lighting, Inc.
Columbus, OH, USA
50466-ALU/FST Pendants-Other
417014
50466-ALU/FST Pendants-Other 417014
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Aluminum Product Name: Eight Light Chandelier UPC: 641594089912 Category: Cable Pendant Chandelier Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 10.00
Bulb
Type: G9
Qty: 8
Wattage: 40
Finish: Aluminum
Product Name: Eight Light Chandelier
UPC: 641594089912
Category: Cable Pendant Chandelier
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417014
Product Name 50466-ALU/FST Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details