Capital Lighting, Inc. 2284-09-32 Mid. Chandeliers-Glass Up 416890

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185031570 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185031570 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2284-09-32 Mid. Chandeliers-Glass Up - 416890 - Capital Lighting, Inc.
Columbus, OH, USA
2284-09-32 Mid. Chandeliers-Glass Up
416890
2284-09-32 Mid. Chandeliers-Glass Up 416890
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185031570 Category: Chandeliers Glass: Shaded Umber Shipped Via: NO Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185031570
Category: Chandeliers
Glass: Shaded Umber
Shipped Via: NO
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416890
Product Name 2284-09-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details