Capital Lighting, Inc. 2326-06-32 Mid. Chandeliers-Glass Up 416866

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185031976 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185031976 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2326-06-32 Mid. Chandeliers-Glass Up - 416866 - Capital Lighting, Inc.
Columbus, OH, USA
2326-06-32 Mid. Chandeliers-Glass Up
416866
2326-06-32 Mid. Chandeliers-Glass Up 416866
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Up Lighting Chandelier UPC: 093185031976 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 093185031976
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416866
Product Name 2326-06-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details