Capital Lighting, Inc. 2311-03-64 Island/Pool Table-3 Light Bar 416847

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Bordeaux Product Name: Three Light Island / Billiard Fixture UPC: 093185031839 Category: Island Pendants Glass: Umber Mist Shipped Via: UPS Chain: 2.8` Wire: 3.75`
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Bordeaux Product Name: Three Light Island / Billiard Fixture UPC: 093185031839 Category: Island Pendants Glass: Umber Mist Shipped Via: UPS Chain: 2.8` Wire: 3.75`

Suppliers

Company
Product
Description
Supplier Links
2311-03-64 Island/Pool Table-3 Light Bar - 416847 - Capital Lighting, Inc.
Columbus, OH, USA
2311-03-64 Island/Pool Table-3 Light Bar
416847
2311-03-64 Island/Pool Table-3 Light Bar 416847
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Bordeaux Product Name: Three Light Island / Billiard Fixture UPC: 093185031839 Category: Island Pendants Glass: Umber Mist Shipped Via: UPS Chain: 2.8` Wire: 3.75`

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Bordeaux
Product Name: Three Light Island / Billiard Fixture
UPC: 093185031839
Category: Island Pendants
Glass: Umber Mist
Shipped Via: UPS
Chain: 2.8`
Wire: 3.75`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416847
Product Name 2311-03-64 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details