Capital Lighting, Inc. 2311-09-64 Mid. Chandeliers-Glass Up 416843

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bordeaux Product Name: Nine Light Up Lighting Chandelier UPC: 093185031860 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bordeaux Product Name: Nine Light Up Lighting Chandelier UPC: 093185031860 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2311-09-64 Mid. Chandeliers-Glass Up - 416843 - Capital Lighting, Inc.
Columbus, OH, USA
2311-09-64 Mid. Chandeliers-Glass Up
416843
2311-09-64 Mid. Chandeliers-Glass Up 416843
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bordeaux Product Name: Nine Light Up Lighting Chandelier UPC: 093185031860 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Bordeaux
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185031860
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416843
Product Name 2311-09-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details