Capital Lighting, Inc. 2317-06-21 Mid. Chandeliers-Glass Up 416842

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Spice Product Name: Six Light Up Lighting Chandelier UPC: 093185031907 Category: Chandeliers Glass: Umber Sand Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Spice Product Name: Six Light Up Lighting Chandelier UPC: 093185031907 Category: Chandeliers Glass: Umber Sand Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2317-06-21 Mid. Chandeliers-Glass Up - 416842 - Capital Lighting, Inc.
Columbus, OH, USA
2317-06-21 Mid. Chandeliers-Glass Up
416842
2317-06-21 Mid. Chandeliers-Glass Up 416842
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Spice Product Name: Six Light Up Lighting Chandelier UPC: 093185031907 Category: Chandeliers Glass: Umber Sand Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Rustic Spice
Product Name: Six Light Up Lighting Chandelier
UPC: 093185031907
Category: Chandeliers
Glass: Umber Sand
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416842
Product Name 2317-06-21 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details