Capital Lighting, Inc. 2333-02-32 Semi-Flush Mts.-Bowl Style 416837

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Semi Flush Ceiling Light UPC: 093185032102 Category: Semi Flush Mounts Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Semi Flush Ceiling Light UPC: 093185032102 Category: Semi Flush Mounts Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2333-02-32 Semi-Flush Mts.-Bowl Style - 416837 - Capital Lighting, Inc.
Columbus, OH, USA
2333-02-32 Semi-Flush Mts.-Bowl Style
416837
2333-02-32 Semi-Flush Mts.-Bowl Style 416837
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Semi Flush Ceiling Light UPC: 093185032102 Category: Semi Flush Mounts Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Semi Flush Ceiling Light
UPC: 093185032102
Category: Semi Flush Mounts
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416837
Product Name 2333-02-32 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details