Capital Lighting, Inc. 2343-04-11 Pendants-Bowl Style 416835

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Natural Iron Product Name: Four Light Bowl Pendant Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Natural Iron Product Name: Four Light Bowl Pendant Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2343-04-11 Pendants-Bowl Style - 416835 - Capital Lighting, Inc.
Columbus, OH, USA
2343-04-11 Pendants-Bowl Style
416835
2343-04-11 Pendants-Bowl Style 416835
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Natural Iron Product Name: Four Light Bowl Pendant Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 22.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Natural Iron
Product Name: Four Light Bowl Pendant
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416835
Product Name 2343-04-11 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details