Capital Lighting, Inc. 2333-09-32 Mid. Chandeliers-Glass Up 416834

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185032119 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185032119 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2333-09-32 Mid. Chandeliers-Glass Up - 416834 - Capital Lighting, Inc.
Columbus, OH, USA
2333-09-32 Mid. Chandeliers-Glass Up
416834
2333-09-32 Mid. Chandeliers-Glass Up 416834
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Product Name: Nine Light Up Lighting Chandelier UPC: 093185032119 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185032119
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416834
Product Name 2333-09-32 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details