Capital Lighting, Inc. 2361-04-32 Mid. Chandeliers-Glass Down 416828

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 17.25 Bulb Type: Medium/R20 Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Chandelier UPC: 093185032553 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 17.25 Bulb Type: Medium/R20 Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Chandelier UPC: 093185032553 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2361-04-32 Mid. Chandeliers-Glass Down - 416828 - Capital Lighting, Inc.
Columbus, OH, USA
2361-04-32 Mid. Chandeliers-Glass Down
416828
2361-04-32 Mid. Chandeliers-Glass Down 416828
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 17.25 Bulb Type: Medium/R20 Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Chandelier UPC: 093185032553 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 17.25
Bulb
Type: Medium/R20
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Chandelier
UPC: 093185032553
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416828
Product Name 2361-04-32 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details