Capital Lighting, Inc. 2354-03-32 Semi-Flush Mts.-Bowl Style 416827

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Semi Flush Ceiling Light UPC: 093185032461 Category: Semi Flush Mounts Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Semi Flush Ceiling Light UPC: 093185032461 Category: Semi Flush Mounts Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2354-03-32 Semi-Flush Mts.-Bowl Style - 416827 - Capital Lighting, Inc.
Columbus, OH, USA
2354-03-32 Semi-Flush Mts.-Bowl Style
416827
2354-03-32 Semi-Flush Mts.-Bowl Style 416827
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Semi Flush Ceiling Light UPC: 093185032461 Category: Semi Flush Mounts Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Semi Flush Ceiling Light
UPC: 093185032461
Category: Semi Flush Mounts
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416827
Product Name 2354-03-32 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details